DS/EN 300394-4-14 V1.1.1.

Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 14: Abstract Test Suite (ATS) for Repeater type 2

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

The present document contains the Abstract Test Suite (ATS) to test the TETRA Direct Mode Operation (DMO) Repeater type 2 (DM-REP2) protocol at layer 2, the Medium Access Control (MAC) protocol. The MAC protocol is specified in ETS 300 396-3 [10] and in EN 300 396-7 [1]. The Test Suite Structure (TSS) and Test Purposes (TPs) for this ATS are defined in ETS 300 394-4-12 [3].

Document History

DS/EN 300394-4-14 V1.1.1.
August 15, 2001
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 14: Abstract Test Suite (ATS) for Repeater type 2
The present document contains the Abstract Test Suite (ATS) to test the TETRA Direct Mode Operation (DMO) Repeater type 2 (DM-REP2) protocol at layer 2, the Medium Access Control (MAC) protocol. The...
Advertisement