SN - NS-EN 4501:2006

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 ¦C

active, Most Current
Organization: SN
Publication Date: 1 October 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4501:2006
October 1, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 ¦C
A description is not available for this item.
Advertisement