DS/EN 10132-4
Cold rolled narrow steel strip for heat treatment – Technical delivery conditions – Part 4: Spring steels and other applications
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 11 June 2002 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This part of EN 10132 applies to: - non-alloy and alloy cold rolled narrow steel strip thicknesses up to 6 mm; - non-alloy and alloy cold rolled narrow steel strip in the quenched and tempered condition in thicknesses between 0,30 mm and 3,00 mm for springs and for other special applications.
Document History
DS/EN 10132-4
June 11, 2002
Cold rolled narrow steel strip for heat treatment – Technical delivery conditions – Part 4: Spring steels and other applications
This part of EN 10132 applies to: – non-alloy and alloy cold rolled narrow steel strip thicknesses up to 6 mm; – non-alloy and alloy cold rolled narrow steel strip in the quenched and tempered...
May 14, 2001
Cold rolled narrow steel strip for heat treatment - Technical delivery conditions - Part 4: Spring steels and other applications
This part of EN 10132 applies to - non-alloy and alloy cold rolled narrow steel strip thicknesses up to 6 mm, - non-alloy and alloy cold rolled narrow steel strip in the quenched and tempered...