ETSI - PRETS 300 662-2
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Multiple Subscriber Number (MSN) Supp. Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 19 |
scope:
his second part of ETS 300 662 is applicable to the stage three of the Multiple Subscriber Number (MSN) supplementary service for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided by European public telecommunications operators at the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [8]) by means of the Digital Subscriber Signalling System No. two (DSS2). Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [7]).
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the B-ISDN DSS2 MSN supplementary service protocol as specified in ETS 300 662-1 [3] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6].
The supplier of a protocol implementation which is claimed to conform to ETS 300 662-1 [3] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.
Document History