DIN EN 300408
Fixed Radio Systems - Point-to-point equipment - Parameters for digital radio systems for the transmission of digital signals and analogue video signals operating at around 58 GHz, which do not require co-ordinated frequency planning (Endorsement of the English version EN 300408 V 1.3.1 (2002-11) as German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Television and radio broadcasting): | 33.170 |
Document History
DIN EN 300408
November 1, 2003
Fixed Radio Systems - Point-to-point equipment - Parameters for digital radio systems for the transmission of digital signals and analogue video signals operating at around 58 GHz, which do not require co-ordinated frequency planning (Endorsement of the English version EN 300408 V 1.3.1 (2002-11) as German standard)
A description is not available for this item.
March 1, 2001
Fixed radio sytems - Point-to-point equipment; Parameters for digital radio systems for the transmission of digital systems for the transmission of digital signals and analogue video signals operating at around 58 GHz, which do not require co-ordinated frequency planning (Endorsement of the English version EN 300408 V 1.2.1 (2000-09) as German standard)
A description is not available for this item.