BSI - BS EN ISO 4518
Metallic coatings - Measurement of coating thickness - Profilometric method
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 1980 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Applicable to thicknesses from 0.01 µm to 1000 µm on flat surfaces and, if precautions are taken, on cylindrical surfaces.
Document History
May 31, 2021
Metallic coatings - Measurement of coating thickness - Profilometric method
A description is not available for this item.
BS EN ISO 4518
December 31, 1980
Metallic coatings - Measurement of coating thickness - Profilometric method
Applicable to thicknesses from 0.01 µm to 1000 µm on flat surfaces and, if precautions are taken, on cylindrical surfaces.