ECIA - EIA/IS-47

Contact Termination Finish Standard for Surface Mount Devices

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 July 1987
Status: active
Page Count: 10
scope:

Soldering of SMT components is performed, in general, at a relatively low soldering temperature (215°C). Thus, the reflow characteristics of the finish must be carefully considered. In addition, the solder joint itself is less forgiving to marginal conditions which may exist relative to solder joint strength, fillet size, pad/lead size ratios, etc. Thus finish compatibility is of prime importance. This document is a guide in establishing finishes for SMT terminations.

Document History

EIA/IS-47
July 1, 1987
Contact Termination Finish Standard for Surface Mount Devices
Soldering of SMT components is performed, in general, at a relatively low soldering temperature (215°C). Thus, the reflow characteristics of the finish must be carefully considered. In addition, the...

References

Advertisement