DS/EN 12531

Castors and wheels - Hospital bed castors

active, Most Current
Organization: DS
Publication Date: 8 February 1999
Status: active
Page Count: 14
ICS Code (Hospital equipment): 11.140
scope:

This European Standard specifies the technical requirements, the appropriate dimensions and the requirements for testing. This European Standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more, which have a central locking device. Swivel castors may be used with the main principal dimensions.

Document History

DS/EN 12531
February 8, 1999
Castors and wheels - Hospital bed castors
This European Standard specifies the technical requirements, the appropriate dimensions and the requirements for testing. This European Standard applies to swivel castors for hospital beds with a...
Advertisement