NPFC - MIL-M-24738
MONITORS, HIGH TEMPERATURE MOTOR PROTECTION
| Organization: | NPFC |
| Publication Date: | 11 January 1990 |
| Status: | active |
| Page Count: | 21 |
scope:
This specification establishes the design, performance, and test requirements for the motor thermal protection systems to be used in 60-hertz (Hz) and 400-Hz motors.
The motor protection system consists of multiple thermistors installed in the motors and a monitor located at the motor terminal box.
Monitors and thermistors shall be classified as specified in 3.3.1 and 3.3.2.
intended Use:
Motor thermal protection systems are intended to provide protection from damage caused by a high temperature. The monitor will sense both winding and bearing high temperatures, and will secure the... View More
Document History