NPFC - MIL-S-19500/259
SEMICONDUCTOR DEVICES, DIODES, SILICON, POWER RECTIFIERS TYPES JAN-1N1130 AND JAN-1N1131
| Organization: | NPFC |
| Publication Date: | 23 October 1963 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification covers the detail requirements for silicon semiconductor diodes for use in rectifier circuitry.
Jan-types 1N1130 and 1N1131 are identical except that the 1N1130 is cathode to-stud, and the 1Nl131 is anode-to-stud. Therefore, tests on one type shall be considered as test on either type.
Derating curves for Io and VR are shown on figure 2.
OPERATING CASE TEMPERATURE: −65° to +175°C.
STORAGE TEMPERATURE: −65°C to +175°C.
Document History