DLA - SMD-5962-93026
MICROCIRCUIT, DIGITAL, FAST CMOS, OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CURRENT LIMITING RESISTORS AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 November 1995 |
| Status: | active |
| Page Count: | 19 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class 3 microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device class Generic number Circuit function 01 54FCT2374T Octal edge-triggered D-type flip-flop with current limiting resistors and three-state outputs, TTL compatible inputs and limited output voltage swing 02 54FCT2374AT Octal edge-triggered D-type flip-flop with current limiting resistors and three-state outputs, TTL compatible inputs and limited output voltage swing 03 54FCT2374CT Octal edge-triggered D-type flip-flop with current limiting resistors and three-state outputs, TTL compatible inputs and limited output voltage swing
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line S GDFP2-F20 or CDFP3-F20 20 Flat pack 2 CQCC1-N20 20 Leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc 4/ DC output voltage range (VOUT) . . . . . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc 4/ DC input clamp current (IIK) (VIN = −0.5 V) . . . . . . . . . . . −20 mA DC output clamp current (IOK) (VOUT = −0.5 V and +7.0 V) . . . . ±20 mA DC output source current (IOH) (per output) . . . . . . . . . . . −30 mA DC output sink current (IOL) (per output) . . . . . . . . . . . . +70 mA DC VCC current (ICC) . . . . . . . . . . . . . . . . . . . . . . ±260 mA Ground current (IGND) . . . . . . . . . . . . . . . . . . . . . +550 mA Storage temperature range (TSTG) . . . . . . . . . . . . . . . . −65°C to +150°C Case temperature under bias (TBIAS) . . . . . . . . . . . . . . . −65°C to +135°C Lead temperature (soldering , 10 seconds) . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . +175°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . . 500 mW
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . +0.0 V dc to VCC Output voltage range (VOUT) . . . . . . . . . . . . . . . . . . . +0.0 V dc to VCC Maximum low level input voltage (VIL) . . . . . . . . . . . . . . 0.8 V Minimum high level input voltage (VIH) . . . . . . . . . . . . . 2.0 V Case operating temperature range (TC) . . . . . . . . . . . . . . −55°C to +125°C Maximum input rise or fall rate (Δt/ΔV): (from VIN = 0.3 V to 2.7 V, 2.7 V to 0.3 V) . . . . . . . . . . 5 ns/V Maximum high level output current (IOH) . . . . . . . . . . . . . −12 mA Maximum low level output current (IOL) . . . . . . . . . . . . . 12 mA
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . XX percent 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History