NPFC - MIL-PRF-39007/6
RESISTOR, FIXED, WIRE-WOUND (POWER TYPE), NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL STYLE RWR74
| Organization: | NPFC |
| Publication Date: | 3 July 1997 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the associated requirements for style RWR74, nonestablished reliability, established reliability, and space level, power type, wire-wound, fixed resistor. These resistors are available with terminal types "S" (solderable, inductively wound), "W" (weldable, inductively wound), "N" (solderable, noninductively wound), and "Z" (weldable, noninductively wound).
Resistors covered by this specification are identified by a PIN which consists of the style designation, terminal and winding, coded resistive value, tolerance, and product level designator. The PIN shall be derived in accordance with MIL-PRF-39007 and is in the following form:
RWR74 S 1000 F S ------- ------------ -------- ---------- ------------- Style Terminal wire Coded Resistance Product level and winding resistance tolerance designator
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Army Communications - Electronics Command, ATTN: AMSEL-LC-LEO-E-EP, Fort Monmouth, NJ 07703-5023 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History