NPFC - MIL-S-19500/431
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N4091, 2N4092, AND 2N4093, JANTX, AND JANTXV
| Organization: | NPFC |
| Publication Date: | 22 July 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers the detail requirements for N-channel, junction, silicon field-effect transistors intended for use in chopper and analog gate circuit applications. Two levels of product assurance are provided for each device type as specified in MIL-S-19500. For JAN product assurance level (see 6.3).
See figure 1 (T0-18).
TA = +25°C, unless otherwise specified.
TC = +25°C, unless otherwise specified. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Defense Electronics Supply Center, ATTN: DESC-ECT, 1507 Wilmington Pike, Dayton, OH 45444-5270, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History