CSA ISO/IEC ISP 10613-13
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 13: Definition of Profile RA53.54, Relaying the Connectionless-Mode Network Service between Token Ring LAN Subnetworks and FDDI LAN Subnetworks
inactive
Buy Now
Organization: | CSA |
Publication Date: | 1 July 1999 |
Status: | inactive |
Page Count: | 19 |
scope:
General
ISO/IEC ISP 10613 is applicable to intenvorking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI base standards that collectively provide a network-relay function for the connectionless-mode Network Service.
This part of ISO/IEC ISP 10613 defines the RA53.54 profile, which is applicable to intenvorking units operating between Token Ring LAN subnetworks and FDDI LAN subnetworks.
Document History
CSA ISO/IEC ISP 10613-13
July 1, 1999
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 13: Definition of Profile RA53.54, Relaying the Connectionless-Mode Network Service between Token Ring LAN Subnetworks and FDDI LAN Subnetworks
General
ISO/IEC ISP 10613 is applicable to intenvorking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI base standards that...
July 1, 1999
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 13: Definition of Profile RA53.54, Relaying the Connectionless-Mode Network Service between Token Ring LAN Subnetworks and FDDI LAN Subnetworks
General
ISO/IEC ISP 10613 is applicable to intenvorking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI base standards that...