ASME B18.29.1

Helical Coil Screw Thread Inserts - Free Running and Screw Locking (Inch Series)

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1993
Status: inactive
Page Count: 39
scope:

This Standard is intended to delineate the dimensional data for the inch series helical coil screw thread insert and the threaded hole into which it is installed. Appendices that describe insert selection, STI (Screw Thread Insert) taps, gages and gaging, insert installation, and removal tooling are also included.

The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock sizes. Consumers should consult with manufacturers concerning availability.

Document History

August 16, 2010
Helical Coil Screw Thread Inserts - Free Running and Screw Locking (Inch Series)
This Standard delineates the dimensional data for the inch series helical coil screw thread inserts and the threaded holes into which they are installed. Both free-running and screw-locking types...
January 1, 1993
Helical Coil Screw Thread Inserts - Free Running and Screw Locking (Inch Series)
This Standard is intended to delineate the dimensional data for the inch series helical coil screw thread insert and the threaded hole into which it is installed. Appendices that describe insert...
ASME B18.29.1
January 1, 1993
Helical Coil Screw Thread Inserts - Free Running and Screw Locking (Inch Series)
This Standard is intended to delineate the dimensional data for the inch series helical coil screw thread insert and the threaded hole into which it is installed. Appendices that describe insert...

References

Advertisement