DS/ENV 12648

Bar Coding - Test Specifications for Bar Code Printers

inactive, Most Current
Organization: DS
Publication Date: 1 July 1997
Status: inactive
Page Count: 16
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

This prestandard defines the test procedures to be used to determine the performance of bar code printing equipment. It also applies to equipment for the printing of other optically readable symbologies such as dot and matrix codes. It considers bar code printing systems as integrated units, from the receipt from a host computer or other device, or direct input, of data and other information to the output of finished bar code symbols.

Document History

DS/ENV 12648
July 1, 1997
Bar Coding - Test Specifications for Bar Code Printers
This prestandard defines the test procedures to be used to determine the performance of bar code printing equipment. It also applies to equipment for the printing of other optically readable...
Advertisement