DS/EN 60603-6
Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge-socket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 28 May 1998 |
Status: | active |
Page Count: | 6 |
ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This standard covers a range of connectors with 2.54 mm (0,1 in) contact spacing intended to connect a single or double-sided printed board to another printed board or wires.
Document History
DS/EN 60603-6
May 28, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 6: Edge-socket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness
This standard covers a range of connectors with 2.54 mm (0,1 in) contact spacing intended to connect a single or double-sided printed board to another printed board or wires.