NPFC - MIL-H-87819

HEADSET-MICROPHONE, (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 11 March 1985
Status: inactive
Page Count: 15
scope:

This specification covers the requirements for headset-microphone, headset-electrical, and headset-nonelectrical with single band headband. These items are used in high ambient noise level applications. The headset-microphone has as component parts, two H-143/AIC (19 ohm) earphone elements and one M-101/AIC dynamic noise canceling microphone element mounted in a noise protective shell. The headset-electrical is without microphone and the headset-nonelectrical is for hearing protection only. The term "product(s)" shall be used interchangeably for headset-microphone, headset-electrical, and headset-nonelectrical and shall be used when referring to any of the articles covered in this specification.

The products specified herein (see 3.1) shall be identified by military part numbers which shall consist of the basic specification number, slash number of the specification sheet, and a sequentially assigned number as shown in the following example:

intended Use:

Products delivered under this specification are intended for use in high ambient noise levels are between 105 and 125 dB SPL (i.e. flight lines).

Document History

December 21, 2020
HEADSET-MICROPHONE, (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR
Products delivered under this specification are intended for use in high and moderate ambient noise level environments. These environments are areas where the ambient noise levels are between 105 dB...
May 18, 2017
HEADSET-MICROPHONE, (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR
Products delivered under this specification are intended for use in high and moderate ambient noise level environments. These environments are areas where the ambient noise levels are between 105 dB...
February 23, 2015
HEADSET-MICROPHONE, (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR
Products delivered under this specification are intended for use in high and moderate ambient noise level environments. These environments are areas where the ambient noise levels are between 105 dB...
September 30, 2009
HEADSET-MICROPHONE, (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR
Products delivered under this specification are intended for use in high and moderate ambient noise level environments. These environments are areas where the ambient noise levels are between 105 dB...
August 8, 1997
HEADSET-MICROPHONE, (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 30, 1997
HEADSET-MICROPHONE, (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR
Products delivered under this specification are intended for use in high and moderate ambient noise level environments. These environments are areas where the ambient noise levels are between 105 dB...
MIL-H-87819
March 11, 1985
HEADSET-MICROPHONE, (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR
This specification covers the requirements for headset-microphone, headset-electrical, and headset-nonelectrical with single band headband. These items are used in high ambient noise level...

References

Advertisement