FORD WSS-M96D46-A1
HOSE, REINFORCED, DIESEL FUEL RESISTANT, HEAVY-DUTY, ABRASION RESISTANT COVER **TO BE USED WITH FORD WSS-M99-P111-A**
| Organization: | FORD |
| Publication Date: | 20 September 2006 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification defines elastomeric, straight hose that consists of a synthetic rubber tube that is resistant to diesel fuel and diesel fuel containing fatty acid methyl and ethyl esters (RME/REE). The hose shall consist of an inner tube of hydrocarbon resistant elastomer such as nitrile, chlorinated polyethylene, or similar elastomer; a single ply of knit or spiral woven aramid reinforcement and a braided cover that is resistant to engine compartment hydrocarbons, water, chlorides, abrasion, heat and ozone.
Document History