DS/EN 1012-1
Compressors and vacuum pumps - Safety requirements - Part 1: Compressors
inactive
| Organization: | DS |
| Publication Date: | 29 November 1996 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
scope:
This standard is applicable to all types of compressors. The standard lists the significant hazards associated with compressors and specifies safety requirements applicable to the design, installation, operation, maintenance and dismantling of compressors during their foreseeable lifetime and subsequent disposal.
Document History
October 8, 2010
Compressors and vacuum pumps - Safety requirements - Part 1: Air compressors
This part of EN 1012 is applicable to compressors and compressor units having an operating pressure greater than 0,5 bar and designed to compress air, nitrogen or inert gases. This document deals...
DS/EN 1012-1
November 29, 1996
Compressors and vacuum pumps - Safety requirements - Part 1: Compressors
This standard is applicable to all types of compressors. The standard lists the significant hazards associated with compressors and specifies safety requirements applicable to the design,...
Compressors and vacuum pumps - Safety requirements - Part 1: Air compressors
RATIONALISE WITH DEFINITIONS FOR COMPRESSOR ETC
This Part of EN 1012 is applicable to compressors having an operating pressure greater than 0,5 bar and designed to utilise air, nitrogen or inert...
Compressors and vacuum pumps - Safety requirements - Part 1: Air compressors
This part of EN 1012 is applicable to compressors and compressor units having an operating pressure greater than 0,5 bar and designed to compress air, nitrogen or inert gases. This document deals...