NPFC - DOD-F-24669/2

FORGINGS AND FORGING STOCK, STEEL BARS AND BILLETS - CHROMIUM-MOLYBDENUM ALLOY (METRIC)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 7 July 1986
Status: active
Page Count: 7
scope:

This specification covers wrought chromium-molybdenum alloy steel bars and forgings for use at temperatures not over 565 degrees Celsius (°C) (1050 degrees Fahrenheit (°F)). Bars and billets for reforging may also be acquired to this specification.

Wrought chromium-molybdenum alloy steel shall be furnished in the following compositions and conditions, as specified (see 6.2).

Composition F-11

Composition F-22

Condition AR - As hot rolled bars and billets for reforging.

Condition A - Annealed (reforging stock only).

Condition HT - Heat treated (bars and forgings).

intended Use:

Steel covered by this specification is intended for use at temperatures not over 565°C (1050°F), such as in superheated steam, high pressure saturated steam lines or feed discharge lines, and for... View More

Document History

October 2, 1987
FORGINGS AND FORGING STOCK, STEEL BARS AND BILLETS - CHROMIUM-MOLYBDENUM ALLOY (METRIC)
A description is not available for this item.
DOD-F-24669/2
July 7, 1986
FORGINGS AND FORGING STOCK, STEEL BARS AND BILLETS - CHROMIUM-MOLYBDENUM ALLOY (METRIC)
This specification covers wrought chromium-molybdenum alloy steel bars and forgings for use at temperatures not over 565 degrees Celsius (°C) (1050 degrees Fahrenheit (°F)). Bars and billets for...

References

Advertisement