NAVY - MIL-R-28775

RECORDING SET, SIGNAL DATA, FACSIMILE (PERFORMANCE SPECIFICATION)

inactive
Organization: NAVY
Publication Date: 14 February 1972
Status: inactive
Page Count: 26
scope:

This specification covers continuous page facsimile recording sets suitable for recording weather maps, tactical graphic information, and other data such as APT (Automatic Picture Transmission). In addition, the recorder is able to reproduce Meterological Data transmitted over National Weather Service "FOFAX" (or equivalent) network and is suitable for either fixed station (shore) or mobile (ship) operation. In order to provide a more economical recorder, certain features are available on an optional basis. Recorder sizes shall be able to copy nominally 11" and 18" documents.

intended Use:

This equipment is intended to be used as an interim recorder using state of the art technique but flexible enough to be compatible with future systems. The FOFAX capability is included as a... View More

Document History

December 15, 1977
RECORDING SET, SIGNAL DATA, FACSIMILE (PERFORMANCE SPECIFICATION)
A description is not available for this item.
MIL-R-28775
February 14, 1972
RECORDING SET, SIGNAL DATA, FACSIMILE (PERFORMANCE SPECIFICATION)
This specification covers continuous page facsimile recording sets suitable for recording weather maps, tactical graphic information, and other data such as APT (Automatic Picture Transmission). In...

References

Advertisement