IEEE - ANSI C57.92
GUIDE FOR LOADING MINERAL-OIL-IMMERSED POWER TRANSFORMERS UP TO AND INCLUDING 100 MVA WITH 55 DEGREES C OR 65 DEGREES C AVERAGE WINDING RISE (R 1991)
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 12 January 1981 |
| Status: | inactive |
| Page Count: | 71 |
Document History
December 14, 1981
Guide for loading mineral-oil-immersed power transformers up to and including 100 MVA with 55 degrees C or 65 degrees C winding rise
This guide covers general recommendations for loading mineral-oil-immersed power trans-formers, manufactured in accordance with ANSI C57.12.10-1976 [1]1 and ANSI C57.12.30-1977 [2] and other...
ANSI C57.92
January 12, 1981
GUIDE FOR LOADING MINERAL-OIL-IMMERSED POWER TRANSFORMERS UP TO AND INCLUDING 100 MVA WITH 55 DEGREES C OR 65 DEGREES C AVERAGE WINDING RISE (R 1991)
A description is not available for this item.
January 1, 1981
Guide for Loading Mineral-Oil-Immersed Power Transformers up to and Including 100 MVA with 55 Degrees C or 65 Degrees C Average Winding Rise
A description is not available for this item.