ETSI - TS 102 149-2

Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for the Data Link Control (DLC) Layer; Part 2: Test Suite Structure and Test Purposes (TSS & TP) specification

inactive
Organization: ETSI
Publication Date: 1 November 2002
Status: inactive
Page Count: 39
scope:

The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERACCESS; Data Link Control (DLC) layer.

The objective of this test specification is to provide a basis for conformance tests for HIPERACCESS equipment giving a high probability of air interface inter-operability between different manufacturer's HIPERACCESS equipment.

The IS0 standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as a basis for the test methodology.

Document History

June 1, 2006
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Data Link Control (DLC) layer; Part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
A description is not available for this item.
April 1, 2004
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Data Link Control (DLC) layer; Part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERACCESS; Data Link Control (DLC) layer. The objective of the present document is to provide a...
TS 102 149-2
November 1, 2002
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for the Data Link Control (DLC) Layer; Part 2: Test Suite Structure and Test Purposes (TSS & TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERACCESS; Data Link Control (DLC) layer. The objective of this test specification is to...

References

Advertisement