NPFC - A-A-59436

SEPARATORS, OIL AND WATER, COMPRESSED AIR

inactive
Buy Now
Organization: NPFC
Publication Date: 17 September 1999
Status: inactive
Page Count: 5
scope:

This CID covers the general requirements for the wall mounted separators designed to remove oil, water, and foreign particles from compressed air and to regulate the delivery pressure of the filtered air. The treated compressed air is commonly used to power spray paint guns, spray applicators and/or pneumatic equipment.

Document History

July 2, 2018
Separators, Oil and Water, Compressed Air, Wall Mounted
A description is not available for this item.
October 5, 2011
SEPARATORS, OIL AND WATER, COMPRESSED AIR, WALL MOUNTED
This commercial item description (CID) covers the general requirements for separators, oil and water, compressed air, wall mounted. Separators, oil and water, compressed air, wall mounted covered by...
A-A-59436
September 17, 1999
SEPARATORS, OIL AND WATER, COMPRESSED AIR
This CID covers the general requirements for the wall mounted separators designed to remove oil, water, and foreign particles from compressed air and to regulate the delivery pressure of the filtered...

References

Advertisement