NPFC - MIL-L-85762

LIGHTING, AIRCRAFT, INTERIOR, NIGHT VISION IMAGING SYSTEM (NVIS) COMPATIBLE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 26 August 1988
Status: active
Page Count: 57
scope:

This specification establishes performance, general configuration, test and acceptance requirements for NVIS (see 6.5.1) compatible aircraft interior lighting. It is applicable to all systems, subsystems, component equipment and hardware which provide the lighting environment in aircraft crewstations and compartments where NVIS are employed.

The purpose of this specification is to provide performance requirements and testing methodology to ensure effective and standardized aircraft interior lighting for NVIS compatibility.

Night Vision Imaging System (NVIS) compatible aircraft interior lighting shall be of the following types and classes, as specified (see 6.2.b).

Type I Lighting compatible with any Direct View Image NVIS (see 6.5.1.1) utilizing generation III Image intensifier tubes. Type II Lighting compatible with any Projected Image NVIS (see 6.5.1.2) utilizing generation III Image intensifier tubes. Class A Lighting compatible with NVIS utilizing 625 nm minus blue objective lens filters (see 6.5.1.3) with the specifications of Figure 1. Class B Lighting compatible with NVIS utilizing 665 nm minus blue objective lens filters (see 6.5.1.4) with the specifications of Figure 2.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Systems Engineering and Standardization Department (Code 93), Naval Air Engineering Center Lakehurst, NJ 08733, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

The lighting requirements specified herein are intended to cover all of the aircraft interior lighting of equipment areas, crewstations and compartments in which aircrew members must perform their... View More

Document History

June 28, 2019
Lighting, Aircraft, Interior, Night Vision Imaging System (NVIS) Compatible
A description is not available for this item.
MIL-L-85762
August 26, 1988
LIGHTING, AIRCRAFT, INTERIOR, NIGHT VISION IMAGING SYSTEM (NVIS) COMPATIBLE
This specification establishes performance, general configuration, test and acceptance requirements for NVIS (see 6.5.1) compatible aircraft interior lighting. It is applicable to all systems,...
January 24, 1986
LIGHTING, AIRCRAFT, INTERIOR, NIGHT VISION IMAGING SYSTEM (NVIS) COMPATIBLE
This specification establishes performance, general configuration, test and acceptance requirements for NA/AVS-6 ANVIS compatible aircraft interior lighting. It is applicable to all systems,...

References

Advertisement