FORD - WSS-M4G323-A10

SEALANT, SILICONE RUBBER, ALKOXY CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 8 August 2006
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.

Document History

March 28, 2022
SEALANT, SILICONE RUBBER, ALKOXY CURED, HIGH VISCOSITY, RTV ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component, alkoxy cured, high viscosity thixotropic spreadable, silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and...
WSS-M4G323-A10
August 8, 2006
SEALANT, SILICONE RUBBER, ALKOXY CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a gasket...
January 24, 2002
SEALANT, SILICONE RUBBER, ALKOXY CURED, HIGH VISCOSITY
1. SCOPE The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered, and distributed into a...

References

Advertisement