ETSI - EN 300 833
Fixed Radio Systems; Point to Point Antennas; Antennas for Point-To-Point Fixed Radio Systems Operating in the Frequency Band 3 GHz to 60 GHz
| Organization: | ETSI |
| Publication Date: | 1 July 2002 |
| Status: | inactive |
| Page Count: | 34 |
scope:
The present document addresses the minimum requirements for single main beam, linear polarization, directional antennas to be adopted in conjunction with Point-to-Point (P-P) systems operating in the frequency range 3 GHz to 60 GHz.
Single polarization antennas, dual polarization antennas, dual band/single polarized antennas and dual band/dual polarization antennas are considered.
A regulatory authority may impose tighter requirements than the minimum values given in the present document, in order to maximize the use of the scarce spectrum resources.
Document History