NPFC - A-A-59382

REUSABLE ENVIRONMENTAL PROTECTION SLEEVES

inactive
Buy Now
Organization: NPFC
Publication Date: 14 November 2003
Status: inactive
Page Count: 4
scope:

This commercial item description covers the requirements for re-enterable sleeves used to provide environmental protection for electrical and electronic connections in shipboard applications. The sleeves have a double wall construction that permits them to be rolled onto the connector assembly and then rolled over the terminated connection, providing an environmental barrier. Once installed, the sleeves can be rolled back to provide access to the termination and then returned to the protective configuration.

Document History

November 19, 2021
Reusable Environmental Protection Sleeves
A description is not available for this item.
May 16, 2006
REUSABLE ENVIRONMENTAL PROTECTION SLEEVES
This Commercial Item Description (CID) covers two kit types of black, tubular, continuous, doublewall, reusable sleeves, in a minimum of 13 sizes, to provide corrosion and environmental protection...
November 18, 2005
REUSABLE ENVIRONMENTAL PROTECTION SLEEVES
A description is not available for this item.
A-A-59382
November 14, 2003
REUSABLE ENVIRONMENTAL PROTECTION SLEEVES
This commercial item description covers the requirements for re-enterable sleeves used to provide environmental protection for electrical and electronic connections in shipboard applications. The...
Advertisement