DS/EN 301124 V1.2.1

Fixed Radio Systems; Point-to-multipoint equipement; Direct Sequence Code Division Multiple Access (DS-CDMA) point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11GHz

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Transmission systems): 33.040.20
scope:

1.1 Applications The present document covers the following typical point-to-multipoint applications: - voice; - fax; - voiceband data; - telex; - data up to 2 Mbit/s; - ISDN.

Document History

DS/EN 301124 V1.2.1
August 15, 2001
Fixed Radio Systems; Point-to-multipoint equipement; Direct Sequence Code Division Multiple Access (DS-CDMA) point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11GHz
1.1 Applications The present document covers the following typical point-to-multipoint applications: - voice; - fax; - voiceband data; - telex; - data up to 2 Mbit/s; - ISDN.
July 8, 1999
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Direct Sequence Code Division Multiple Access (DS-CDMA) point-to-multipoint DRRS in frequency bands in the range 3 GHz to 11 GHz
The scope of the present document covers the following typical point-to-multipoint applications: - voice; - fax; - voiceband data; - telex; - data up to 2 Mbit/s; - ISDN.
Advertisement