DLA - SMD-5962-91516

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-TO-8 LINE DECODER/DEMULTIPLEXOR WITH ADDRESS LATCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 April 1997
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC137 3-to-8 line decoder/demultiplexor with address latches TTL compatible inputs

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 16 Dual-in-line

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC)..................................................................................... −0.5 V dc to +7.0 V dc DC input voltage range (VIN)................................................................................... −0.5 V dc to Vcc + 0.5 V dc DC output voltage range (VOUT)................................................................................. −0.5 V dc to Vcc + 0.5 V dc DC output clamp current (IK) (VI < 0 V, VI > VCC).............................................................. ±20 mA DC output clamp current (IOK) (VO <0 V, VO > VCC).............................................................. ±20 mA DC output current, per output (IOUT) (VOUT = 0 to VCC) (per output)............................................ ±25 mA DC VCC or GND current.......................................................................................... ±50 mA Maximum power dissipation (PD)................................................................................. 500 mW 4/ Storage temperature range (TSTG)............................................................................... −65°C to +150°C Lead temperature (soldering, 10 seconds)....................................................................... +300°C Thermal resistance, junction-case (ΘJC)........................................................................ See MIL-STD-1835 Junction temperature (TJ)...................................................................................... +175°C

Supply voltage range (VCC).................................................................................... 2.0 V dc to +5.5 V dc Input voltage range(VIN)...................................................................................... +0.0 V dc to Vcc Output voltage range (VOUT)................................................................................... +0.0 V dc to Vcc Case operating temperature range (TC)......................................................................... −55°C to +125°C Minimum high level input voltage (VIH): VCC = 2.0 V.................................................................................................. 1.5 V dc VCC = 4.5 V.................................................................................................. 3.1 5 V dc VCC = 6.0 V.................................................................................................. 4.2 V dc Maximum low level input voltage (VIL): VCC = 2.0 V.................................................................................................. 0.3 V dc VCC = 4.5 V.................................................................................................. 0.9 V dc VCC = 6.0 V.................................................................................................. 1.2 V dc Input rise and fall times (t, tI): VCC = 2.0 V.................................................................................................. 1000 ns VCC = 4.5 V.................................................................................................. 500 ns VCC = 6.0 V.................................................................................................. 400 ns Minimum pulse duration; [G bar][L bar] low (tW): VCC = 2.0 V.................................................................................................. 120 ns VCC = 4.5 V.................................................................................................. 24 ns VCC = 6.0 V.................................................................................................. 20 ns Minimum setup time; A, B, and C before [G bar][L bar] ↑: VCC = 2.0 V.................................................................................................. 115 ns VCC = 4.5 V.................................................................................................. 23 ns VCC = 6.0 V.................................................................................................. 20 ns Minimum setup time; A, B, and C after [G bar][L bar] ↑: VCC = 2.0 V.................................................................................................. 5 ns VCC = 4.5 V.................................................................................................. 5 ns VCC = 6.0 V.................................................................................................. 5 ns Maximum high level output current (IOH)....................................................................... −5.2 mA Maximum low level output current (IOL)........................................................................ +5.2 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)................................................................. XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 27, 2022
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-TO-8 LINE DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
September 21, 2016
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-TO-8 LINE DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 26, 2009
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-TO-8 LINE DECODER/DEMULTIPLEXER WITH ADDRESS LATCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 3, 1997
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-TO-8 LINE DECODER/DEMULTIPLEXOR WITH ADDRESS LATCH, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91516
April 16, 1997
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-TO-8 LINE DECODER/DEMULTIPLEXOR WITH ADDRESS LATCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement