CENELEC - HD 538.1 S1

Three-Phase Dry-Type Distribution Transformers 50 Hz, from 100 to 2 500 kVA, with Highest Voltage for Equipment not Exceeding 36 kV Part 1: General Requirements and Requirements for Transformers with High. Voltage for Equipment Not Exceeding 24 kV

inactive, Most Current
Organization: CENELEC
Publication Date: 1 January 1992
Status: inactive
Page Count: 14
ICS Code (Electrical engineering): 29

Document History

HD 538.1 S1
January 1, 1992
Three-Phase Dry-Type Distribution Transformers 50 Hz, from 100 to 2 500 kVA, with Highest Voltage for Equipment not Exceeding 36 kV Part 1: General Requirements and Requirements for Transformers with High. Voltage for Equipment Not Exceeding 24 kV
A description is not available for this item.

References

Advertisement