DS/EN 301614-1 V1.1.2

Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN interworking for intermediate system configuration; Part 1: Profile Test Specification (PTS) summary

active, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document specifies the PTS summary referencing all the documents necessary for the conformance testing of the Digital Enhanced Cordless Telecommunications/Integrated Services Digital Network (DECT/ISDN) Interworking for Intermediate system configuration Profile (IIP) as specified in ETS 300 822 [33]. This Profile Test Specification (PTS) summary together with the documents it references constitute the DECT/ISDN IIP PTS. The present document has the following structure: - clause 4 contains general information relative to the profile including references to the related documents (standards); - clause 5 contains a summary and references to the documents (standards) relevant for each of protocol layers to be tested. The ISO standard for the methodology of conformance testing ISO/IEC 9646 [34] to [40] is used as the basis for the test methodology, and as the basis for test case specification.

Document History

DS/EN 301614-1 V1.1.2
July 8, 1999
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN interworking for intermediate system configuration; Part 1: Profile Test Specification (PTS) summary
The present document specifies the PTS summary referencing all the documents necessary for the conformance testing of the Digital Enhanced Cordless Telecommunications/Integrated Services Digital...
Advertisement