DS/ETS 300301

Broadband Integrated Services Digital Network (B-ISDN) - Traffic control and congestion control in B-ISDN [ITU-T Recommendation I.371 (1996)]

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This European Telecommunication Standard (ETS) has been produced by the Network Aspects (NA) Technical Committee of the European Telecommunications Standards Institute (ETSI). NOTE: With respect to edition 1 of ETS 300 301, this ETS provides the definition of additional traffic parameters besides the Peak Cell Rate, namely, the Sustainable Cell Rate and the Intrinsic Burst Tolerance. It provides also the definition of additional ATM layer Transfer Capabilities suitable for statistical allocation of network resources, besides the basic transfer capability based on peak allocation (Deterministic Bit Rate transfer capability), namely, the Statistical Bit Rate transfer capability, the Available Bit Rate transfer capability and the ATM Block Transfer capability.

Document History

DS/ETS 300301
February 3, 1999
Broadband Integrated Services Digital Network (B-ISDN) - Traffic control and congestion control in B-ISDN [ITU-T Recommendation I.371 (1996)]
This European Telecommunication Standard (ETS) has been produced by the Network Aspects (NA) Technical Committee of the European Telecommunications Standards Institute (ETSI). NOTE: With respect to...
October 2, 1995
Broadband Integrated Services Digital Network (B-ISDN) - Traffic control and congestion control in B-ISDN
This draft ETS describes traffic control and congestion control procedures for the B-ISDN). - the main body describes the objectives and mechanisms of traffic control and congestion control -...
Advertisement