NPFC - A-A-2622

ADAPTERS, PIPE TO HOSE, STRAIGHT OR REDUCING

inactive
Buy Now
Organization: NPFC
Publication Date: 17 February 1998
Status: inactive
Page Count: 4
scope:

This commercial item description covers either straight or reducing adapters, to connect hose-threaded ends to pipe-threaded ends. Adapters covered by this commercial item description are intended for applications involving air, oil, gas, and water. They are to be used in connecting units having one type of thread to units having another type of thread.

intended Use:

Adapters are used to connect units having one type of thread to units having another type of thread.

Document History

January 4, 2021
ADAPTERS, PIPE TO HOSE, STRAIGHT OR REDUCING
This commercial item description covers either straight or reducing adapters, to connect hose-threaded ends to pipe-threaded ends. Adapters covered by this commercial item description are intended...
July 9, 2018
Adapters, Pipe to Hose, Straight or Reducing
A description is not available for this item.
November 27, 2012
Adapters, Pipe to Hose, Straight or Reducing
A description is not available for this item.
June 20, 2003
ADAPTERS, PIPE TO HOSE, STRAIGHT OR REDUCING
A description is not available for this item.
A-A-2622
February 17, 1998
ADAPTERS, PIPE TO HOSE, STRAIGHT OR REDUCING
This commercial item description covers either straight or reducing adapters, to connect hose-threaded ends to pipe-threaded ends. Adapters covered by this commercial item description are intended...
February 20, 1990
ADAPTERS, PIPE TO HOSE, STRAIGHT OR REDUCING
The General Services Administration has authorized the use of this commercial item description as a replacement for MIL-A-17204 which is cancelled.
Advertisement