TIA-455-123

FOTP-123 Measurement of Optical Fiber Ribbon Dimensions

inactive
Buy Now
Organization: TIA
Publication Date: 9 June 2000
Status: inactive
Page Count: 24
scope:

This test procedure provides for measurement of ribbon dimensional parameters. Some or all of these parameters may be important to users of optical fiber ribbon depending on the application. These parameters are discussed in Annex A. This procedure provides for comparison of a ribbon specimen to specified dimensional limits, and is intended for application toward all ribbon designs (e.g., edge-bonded, encapsulated, composite, etc.).

It is suggested that the ribbon dimensional parameters be derived either from the differences among the cladding edges of the fibers, or from the ribbon individual fiber centers for maximum precision.

Document History

June 9, 2000
FOTP-123 Measurement of Optical Fiber Ribbon Dimensions
This test procedure provides for measurement of ribbon dimensional parameters. Some or all of these parameters may be important to users of optical fiber ribbon depending on the application. These...
TIA-455-123
June 9, 2000
FOTP-123 Measurement of Optical Fiber Ribbon Dimensions
This test procedure provides for measurement of ribbon dimensional parameters. Some or all of these parameters may be important to users of optical fiber ribbon depending on the application. These...
June 1, 2000
FTOP-123 Measurement of Optical Fiber Ribbon Dimensions
A description is not available for this item.

References

Advertisement