DS/EN 60517/A11

Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above

inactive, Most Current
Organization: DS
Publication Date: 23 December 1999
Status: inactive
Page Count: 4
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for alternating current of rated voltages of 72,5 kV and above, for indoor and outdoor installation, and for service frequencies up to and including 60 Hz. For the purpose of this standard the term "switchgear" is used for "gas-insulated metal-enclosed switchgear". Unless otherwise specified, the "switchgear" is designed to be used under normal service conditions.

Document History

DS/EN 60517/A11
December 23, 1999
Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above
Specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for alternating...
May 24, 1996
Gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above
Specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for alternating...
Advertisement