CENELEC - EN 60870-6-601
Telecontrol Equipment and Systems Part 6: Telecontrol Protocols Compatible with ISO Standards ITU-T Recommendations Section 601 : Functional Profile for Providing the Connection-Oriented Transport Service in End System Connected Via Permanent Access to a Packet Switched Data Network (IEC 870-6-601 : 1994)
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 January 1995 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
EN 60870-6-601
January 1, 1995
Telecontrol Equipment and Systems Part 6: Telecontrol Protocols Compatible with ISO Standards ITU-T Recommendations Section 601 : Functional Profile for Providing the Connection-Oriented Transport Service in End System Connected Via Permanent Access to a Packet Switched Data Network (IEC 870-6-601 : 1994)
A description is not available for this item.