CENELEC - EN 62271-105

High-voltage switchgear and controlgear Part 105: Alternating current switch-fuse combinations

inactive
Organization: CENELEC
Publication Date: 1 May 2003
Status: inactive
Page Count: 54
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

November 1, 2023
High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches composed of switches or switch-disconnectors and...
December 1, 2012
High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows:. This part of IEC 62271 applies to three-pole units for public and industrial distribution systems which are...
EN 62271-105
May 1, 2003
High-voltage switchgear and controlgear Part 105: Alternating current switch-fuse combinations
A description is not available for this item.

References

Advertisement