DLA - SMD-5962-87546
MICROCIRCUIT, LINEAR, HIGH-SPEED, DUAL, DIFFERENTIAL LINE DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 August 1987 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 9638 High speed dual differential line driver
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case Outline P D-4 (8-lead, ¼" × ⅜"), dual -in-line package
Supply voltage - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage- - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Internal power dissipation (PD)- - - - - - - - - - - - 400 mW 1/ Storage temperature range- - - - - - - - - - - - - - - −65°C to +175°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case P - - - - - - - - - - - - - - - - - - - - - - - 50°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C
Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History