NAVY - QQ-N-286

NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)

inactive
Organization: NAVY
Publication Date: 28 May 1940
Status: inactive

Document History

December 7, 2000
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
Nickel-copper-aluminum alloy, UNS N05500 is used where a combination of high strength and resistance to corrosion are needed. For optimum tool life the annealed condition is recommended. Cold drawn...
October 1, 1999
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
A description is not available for this item.
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
NOTICE OF CANCELATION QQ-N-00286F, dated 29 November 1990, is hereby canceled without replacement.
May 6, 1999
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
A description is not available for this item.
November 29, 1990
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
Nickel-copper-aluminum alloy, UNS N05500 is used where a combination of high strength and resistance to corrosion are involved. For optimum tool life the annealed condition is recommended. Cold drawn...
September 19, 1989
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
A description is not available for this item.
June 29, 1987
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
A description is not available for this item.
August 2, 1985
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
Nickel-copper-aluminum alloy, UNS N05500 is used where a combination of high strength and resistance to corrosion are involved. For optimum tool life the annealed condition is recommended. Cold drawn...
December 5, 1980
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
A description is not available for this item.
October 11, 1977
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
A description is not available for this item.
March 3, 1975
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
Nickel-copper-aluminum alloy covered by this specification is for applications requiring high strength, resistance to corrosion, and low magnetic permeability (see 6.6).
December 9, 1968
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
Nickel-copper-aluminum alloys, classes A and B, are used for the same purposes with the class B preferred where improved cutting and machine ability are required. For optimum tool life the annealed...
February 20, 1967
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
Nickel-copper-aluminum alloys, claw es A and B, are used for the same purposes with the class B preferred where improved cutting and machineability are required. For optimum tool life the annealed...
August 1, 1956
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
A description is not available for this item.
July 29, 1954
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
Nickel-copper-aluminum alloy covered by this specification is for applications requiring comparatively high strength, resistance to corrosion, and low magnetic permeability.
QQ-N-286
May 28, 1940
NICKEL-COPPER-ALUMINUM ALLOY, WROUGHT (UNS N05500)
A description is not available for this item.

References

Advertisement