DS/ISO 2876
Packaging - Complete, filled transport packages - Rolling test
active, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | active |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
The standard specifies a method of making rolling tests on a complete, filled transport package. It may be performed either as a single test to investigate the effects of rolling or as part of a sequence of tests designed to measure the ability of a package to withstand a distribution system that includes a rolling hazard
Document History
DS/ISO 2876
January 1, 1986
Packaging - Complete, filled transport packages - Rolling test
The standard specifies a method of making rolling tests on a complete, filled transport package. It may be performed either as a single test to investigate the effects of rolling or as part of a...