NAVY - MIL-A-85055

AVIONICS SYSTEM PERFORMANCE SPECIFICATION FOR A-4M/AV-8 BOMBING SET, ANGLE RATE AN/ASB-19(V)

active
Organization: NAVY
Publication Date: 30 March 1979
Status: active
Page Count: 103
scope:

This specification establishes the performance, installation, test and demonstration requirements for the Avionics System and equipment for the AN/ASB-19(V) Angle Rate Bombing Set (ARBS), when integrated into the A-4M or AV-8 aircraft weapon delivery systems.

The ARBS, when integrated into the A-4M or AV-8 aircraft weapon delivery systems, performs weapon delivery and fire control functions.

The ARBS equipment consists of the following:

Subsystem and Applicable Subsystem Unit(s) and Type Specification Designations ------------------------ ----------------------------------------- Dual Mode Tracker (DMT) Receiver-Processor, R-2028/ASB-19(V) MIL-D-85056 Converter, Signal Data, CV-3393/ASB-19(V) Heat Exchanger, HD-1005/ASB-19(V)

Comments or recommendations which may be of use in improving this document may be sent to the preparing activity when a self-addressed Standardization Document Improvement Porposal (DD Form 1426) appears at the end of this document, or by letter addressed to the cognizant activity.

Weapon Delivery Computer (WDC) Computer, Digital, CP-1276/ASB-19(V) MIL-W-85057 Converter, Interface Unit, J-3429/ASB-19(V) Control Unit Subsystem (CUS) Control, Bombing Set, Angle Rate, MIL-C-85058 C-10122/ASB-19(V) Control-Indicator, ID-2085/ASB-19(V)

The equipment associated with ARBS consists of the following:

AN Designation or Equipment Procurement Spec ---------- ----------------- A-4M Aircraft Associated Equipment, AN/ASB-19(V)1, ICD 7941503 Attitude Reference System AN/AJB-3A Attitude Director Indicator (ADI) ID-811/AJB-3A Relative Wind-Transducer (RWT) DAC-766058-503 Automatic Weapon Release System AN/AWE-1 Normal Accelerometer ABU-13/A TV Monitor IP-936-AXQ Air Data Computer AXC-666A-102 Head-Up Display/Weapon Data Insert Panel AN/AVQ-24B Aircraft Armament Panels and Controls DAC ICD-7941503 AV-8A Aircraft Associated Equipment, AN/ASB-19(V)2, ICD A 2598 Attitude Reference System ASK-32/A24G-39 Bearing Direction Heading Indicator (BDHI) ID-1013/A Angle-of-Attack Transducer Ferranti P/N FE5V/56Z80 Armament Panels and Controls To be determined (TBD) Hand Controller TBD Normal Accelerometer ABU-13A TV Monitor IP-936-AXQ Air Data Computer 12002KHA/1 Head-Up Display TBD Weapon Data Insert Panel TBD

intended Use:

Attack aircraft provide the air arm of the Navy striking force. These Marine Corps and Navy aircraft are required to perform close air support and strike missions in direct support of ground and... View More

Document History

September 11, 1996
AVIONICS SYSTEM PERFORMANCE SPECIFICATION FOR A-4M/AV-8 BOMBING SET, ANGLE RATE AN/ASB-19(V)
A description is not available for this item.
AVIONICS SYSTEM PERFORMANCE SPECIFICATION FOR A-4M/AV-8 BOMBING SET, ANGLE RATE AN/ASB-19(V)
A description is not available for this item.
MIL-A-85055
March 30, 1979
AVIONICS SYSTEM PERFORMANCE SPECIFICATION FOR A-4M/AV-8 BOMBING SET, ANGLE RATE AN/ASB-19(V)
Attack aircraft provide the air arm of the Navy striking force. These Marine Corps and Navy aircraft are required to perform close air support and strike missions in direct support of ground and sea...

References

Advertisement