CEN - EN 2338
Aerospace Series - Sheets, Hot Rolled in Titanium and Titanium Alloys - Thickness 0,8 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Titanium): | 49.025.30 |
Document History
EN 2338
September 1, 2001
Aerospace Series - Sheets, Hot Rolled in Titanium and Titanium Alloys - Thickness 0,8 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
A description is not available for this item.