DS/ISO 8878 TILLÆG 2
Information processing systems - Data communications - U se of X.25 to provide the OSI connection-mode network servic e - Addendum 2: Use of an X.25 PVC to provide the OSI CONS
inactive
| Organization: | DS |
| Publication Date: | 20 March 1991 |
| Status: | inactive |
scope:
This addendum to ISO 8878 describes how the X.25 PVC can be used to provide the OSI connection-mode network service.
Document History
October 25, 1991
Information processing systems - Data communications - U se of X.25 to provide the OSI connection-mode network servic e - Technical Corrigendum 4
The OSI CONS is defined in terms of primitive actions and ev ents and associated parameters. For a protocol to support th is service, there must be a mapping between the abstract pri mitives and...
March 20, 1991
Information processing systems - Data communications - Use of X.25 to provide the OSI connection-mode network service
The standard defines the OSI CONS in terms of a set of primi tive actions and events and associated parameters. For a pro tocol to support this service, there must be a mapping betwe en the abstract...
DS/ISO 8878 TILLÆG 2
March 20, 1991
Information processing systems - Data communications - U se of X.25 to provide the OSI connection-mode network servic e - Addendum 2: Use of an X.25 PVC to provide the OSI CONS
This addendum to ISO 8878 describes how the X.25 PVC can be used to provide the OSI connection-mode network service.
March 20, 1991
Information processing systems - Data communications - U se of X.25 to provide the OSI connection-mode network servic e - Technical Corrigendum 3
The OSI CONS is defined in terms of a set of primitive actio ns and events and associated parameters. For a protocol to s upport this service, there must be a mapping between the abs tract primitives...