DS/EN 14451

Devices to prevent pollution by backflow of potable water - In-line anti-vacuum valves DN 8 to DN 80 - Family D, type A

inactive
Organization: DS
Publication Date: 26 August 2005
Status: inactive
Page Count: 23
ICS Code (Water supply systems): 91.140.60
scope:

This document specifies: - the field of application; - the requirements for in-line anti-vacuum valves; - the dimensional, the physico-chemical properties and the properties of general hydraulic, mechanical and acoustic design to which in-line anti-vacuum valves of nominal sizes DN 8 up to and including DN 80; - the test method and requirements for verifying these properties - the marking and the presentation; - the acoustics. This document specifies the characteristics of one type of in-line anti-vacuum valves of nominal size DN 8 up to and including DN 80 that are suitable for use in drinking water systems at pressures up to and including 1 000 kPa (10 bar) and temperatures up to and including 65 Celsius degrees and for 1 h at 90 Celsius degrees.

Document History

June 29, 2020
Devices to prevent pollution by backflow of potable water – In-line anti-vacuum valves DN 10 to DN 50 inclusive – Family D, type A
This document specifies the field of application, the dimensional, the physico-chemical, the design, the hydraulic, the mechanical, and the acoustic characteristics of in-line anti vacuum valve...
DS/EN 14451
August 26, 2005
Devices to prevent pollution by backflow of potable water - In-line anti-vacuum valves DN 8 to DN 80 - Family D, type A
This document specifies: - the field of application; - the requirements for in-line anti-vacuum valves; - the dimensional, the physico-chemical properties and the properties of general hydraulic,...
Advertisement