DLA - SMD-5962-87690

MICROCIRCUITS, DIGITAL, BIPOLAR, 512 X 8-BIT PROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 August 1987
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 27S29 512 × 8 Bit Bipolar PROM, T.S 70 ns 02 27S29A 512 × 8 Bit Bipolar PROM, T.S. 45 ns

The case outlines shall be as designated appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-Lead, ¼" × 1-1/16"), dual-in-line package S F-9 (20-Lead, ¼" × ½"), flat package 2 C-2 (20-Terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - - - - 880 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - 300°C Thermal resistance, junction-to-case (θJC): 2/- - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - 175°C/W DC voltage applied to outputs (except during programming)- −0.5 V to +VCC maximum DC voltage applied to outputs during programming - - - - - 21 V dc DC current into outputs during programming (maximum duration of 1.0 seconds) - - - - - - - - - - - 250 mA dc DC input current - - - - - - - - - - - - - - - - - - - - - −30 mA to +5 mA

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 21, 2017
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 512 X 8-BIT PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 23, 2010
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, 512 X 8-BIT PROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87690
August 5, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, 512 X 8-BIT PROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement