ETSI - EN 301 649

Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)

inactive
Organization: ETSI
Publication Date: 1 October 2002
Status: inactive
Page Count: 143
scope:

The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, parts 1 [1] to 7 [7]. It is the basis of profiles, which defie more specific applications (Application Specific Access Profiles ASAPs), aimed at the connection of terminals supporting packet data services to a fixed infrastructure, both private and public.

The present document defines a basic service, with the service classes 1 or 2. Service class 1 provides for applications in closed user groups, whereas service class 2 is intended for use in private and public roaming applications.

The annexes to the present document contain the conventions for intenvorking of the frame-relay and character oriented services.

The present document defines the additional requirements on the Physical Layer (PHL), Medium Access Control (MAC) layer, Data Link Control (DLC) layer and Network (NWK) layer of DECT. The standard also specifies Management Entity (ME) requirements, which ensure the efficient use of the DECT spectrum.

Document History

March 1, 2015
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to ETSI EN 300 175-1 [1] to ETSI EN 300 175-8 [8]. It is...
November 1, 2014
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to ETSI EN 300 175-1 [1] to ETSI EN 300 175-8 [8]. It is...
February 1, 2012
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175-1 to EN 300 175-8. It is the basis of...
October 1, 2011
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175-1 [1] to EN 300 175-8 [8]. It is the basis...
February 1, 2010
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175-1 [1] to EN 300 175-8 [8]. It is the basis...
September 1, 2009
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175-1 [1] to EN 300 175-8 [8]. It is the basis...
December 1, 2004
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, parts 1 [1] to 7 [7]. It is the basis of...
August 1, 2004
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, parts 1 [1] to 7 [7]. It is the basis of...
March 1, 2003
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, parts 1 [1] to 7 [7]. It is the basis of...
EN 301 649
October 1, 2002
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, parts 1 [1] to 7 [7]. It is the basis of...
February 1, 2001
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175 Parts 1 [1] to 7 [7]. It is the basis of...
March 1, 2000
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Services (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, Parts 1 to 7 [1] to [7]. It is the basis...
November 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Services (DPRS)
The present document defines the standard for packet radio services for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, Parts 1 to 7 [1] to [7]. It is the basis...
March 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Data Services Profile (DSP); DECT Packet Radio Services (DPRS)
The present document defines a profile for Digital Enhanced Cordless Telecommunications (DECT) systems conforming to EN 300 175, Parts 1 to 8 [1] to [8]. It is part of a family of profiles which...

References

Advertisement