DLA - SMD-5962-86715
MICROCIRCUITS, DIGITAL, BIPOLAR, D-TYPE REGISTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 October 1986 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit Function 01 2918 or 25S18 Quad D-type register with standard and three state outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case Outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-Terminal, .350" × .350"), square chip carrier package
Supply voltage range- - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - −1.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - - - 1.30 W Lead temperature (soldering, 10 sec.) - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case(θJC): Case E - - - - - - - - - - - - - - - - - - - - - - - - - - 25°C/W Case F - - - - - - - - - - - - - - - - - - - - - - - - - - 20°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - 20°C/W 2/ Junction temperature (TJ) - - - - - - - - - - - - - - - - - - +150° C DC output current into outputs- - - - - - - - - - - - - - - - 30 mA DC input current- - - - - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA
Supply voltage (VCC)- - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH)- - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Clock pulse width, VCC = 5.0 V: high- - - - - - - - - - - - - - - - - - - - - - - - 7 ns minimum low - - - - - - - - - - - - - - - - - - - - - - - - 9 ns minimum
Clock pulse width, VCC = 4.5 V to 5.5 V: high- - - - - - - - - - - - - - - - - - - - - - - - 10.5 ns minimum low - - - - - - - - - - - - - - - - - - - - - - - - 12.5 ns minimum Data setup time, VCC = 5.0 V- - - - - - - - - - - - - 5 ns minimum Data hold time, VCC = 5.0 V - - - - - - - - - - - - - 3 ns minimum Data setup time, VCC = 4.5 V to 5.5 V - - - - - - - - 6.5 ns minimum Data hold time, VCC = 4.5 V to 5.5 V- - - - - - - - - 5.0 ns minimum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History