ISO 7206-2
Implants for Surgery - Partial and Total Hip Joint Prostheses - Part 2: Articulating Surfaces Made of Metallic, Ceramic and Plastics Materials; (CAN/CSA-Z310.14-M92)
| Organization: | ISO |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of ISO 7206 specifies requirements for the articulating surfaces of those types of total and partial hip joint prostheses that provide a joint replacement of ball and socket configuration, as follows:
a) sphericity and surface finish requirements for metallic and ceramic fernoral prostheses for partial hip joint replacement that are in accordance with classification a) of ISO 7206-1;
b) sphericity and surface finish requirements for bipolar heads with plastics inner surfaces which articulate on fernoral components that are in accordante with classification a) of ISO 7206-1 and with metallic or ceramic outer surfaces which articulate on the biological acetabulum;
c) sphericity and surface finish requirements and dimensional tolerantes for plastics acetabular components that are in accordance with classification b) of ISO 7206-1;
d) sphericity and surface finish requirements and dimensional tolerantes for metallic or ceramic fernoral components of total hip joint prostheses that are in accordance with classification c) of ISO 7206-1, designed to articulate on plastics acetabular components.
Document History